CTS Corporation Crystals 416F30033AST

Description
30MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F30033AST-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal Series 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ SERIES SMD

CRYSTAL 30.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F30033AST-ND 416F30033AST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystal Units - 7293271 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details