CTS Corporation Crystals 416F30023ALR

Description
30MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F30023ALR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 12PF SMD

CRYSTAL 30.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F30023ALR-ND 416F30023ALR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details