CTS Corporation Crystals 416F30022CSR

Description
30MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F30022CSR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal Series 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ SERIES SMD

CRYSTAL 30.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F30022CSR-ND 416F30022CSR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details