CTS Corporation Crystals 416F27133ILR

Description
27.12MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F27133ILR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ 12PF SMD

CRYSTAL 27.1200MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F27133ILR-ND 416F27133ILR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details