CTS Corporation Crystals 416F27133CST

Description
27.12MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F27133CST-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead

27.12MHz ±30ppm Crystal Series 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ SERIES SMD

CRYSTAL 27.1200MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F27133CST-ND 416F27133CST
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details