CTS Corporation Crystals 416F27125AAT

Description
27.12MHz ±20ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±20ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F27125AAT-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ 10PF SMD

CRYSTAL 27.1200MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F27125AAT-ND 416F27125AAT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details