CTS Corporation Crystals 416F27123ALR

Description
27.12MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F27123ALR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ 12PF SMD

CRYSTAL 27.1200MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F27123ALR-ND 416F27123ALR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-8.000-20-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details