CTS Corporation Crystals 416F2711XCSR

Description
27.12MHz ±10ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±10ppm Crystal Series 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F2711XCSR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal Series 120 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal Series 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ SERIES SMD

CRYSTAL 27.1200MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F2711XCSR-ND 416F2711XCSR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-128-15-30B-CTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details