CTS Corporation Crystals 416F27111CDT

Description
27.12MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F27111CDT-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ 18PF SMD

CRYSTAL 27.1200MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F27111CDT-ND 416F27111CDT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details