CTS Corporation Crystals 416F27111ADR

Description
27.12MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F27111ADR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

27.12MHz ±10ppm Crystal 18pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ 18PF SMD

CRYSTAL 27.1200MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F27111ADR-ND 416F27111ADR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 7293256 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details