CTS Corporation Crystals 416F240XXAAT

Description
24MHz ±15ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±15ppm Crystal 10pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F240XXAAT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±15ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

24MHz ±15ppm Crystal 10pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 10PF SMD

CRYSTAL 24.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F240XXAAT-ND 416F240XXAAT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 15 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
4 Pin Crystal C1E - C1E-30.000-8-3050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details