CTS Corporation Crystals 416F240X2CTT

Description
24MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F240X2CTT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

24MHz ±15ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 6PF SMD

CRYSTAL 24.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F240X2CTT-ND 416F240X2CTT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-3X - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 to 40 MHz
View Details
4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-0.3-32.768KHZ-7PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details