CTS Corporation Crystals 416F24025ILT

Description
24MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F24025ILT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F24025ILT-ND 416F24025ILT
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-8-33AQ-JEN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details