CTS Corporation Oscillators - 416F24022IKR 416F24022IKR

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 856002-416F24022IKR Series: 416 Features: 24 MHz Crystal 120 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: CTX1416CT, CTX1416DKR, CTX1416TR
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 856002-416F24022IKR Series: 416 Features: 24 MHz Crystal 120 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: CTX1416CT, CTX1416DKR, CTX1416TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 416F24022IKR - 856002-416F24022IKR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 416F24022IKR
856002-416F24022IKR
Oscillators - 416F24022IKR 856002-416F24022IKR
Manufacturer: CTS-Frequency Controls Win Source Part Number: 856002-416F24022IKR Series: 416 Features: 24 MHz Crystal 120 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: CTX1416CT, CTX1416DKR, CTX1416TR

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 856002-416F24022IKR
Series: 416
Features: 24 MHz Crystal 120 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Other Part Number: CTX1416CT, CTX1416DKR, CTX1416TR

Buy Now Datasheet
Crystals - 110-416F24022IKRDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-416F24022IKRTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-416F24022IKRCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Supplier's Site
Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Cts - 75AJ0347 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Cts
75AJ0347
Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Cts 75AJ0347
CRYSTAL, 24MHZ, 8PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 8PF, SMD, 1.6MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Crystals Crystals Crystals
Product Number 856002-416F24022IKR 110-416F24022IKRDKR-ND 416F24022IKR 75AJ0347
Product Name Oscillators - 416F24022IKR Crystals Crystals Crystal, 24Mhz, 8Pf, Smd, 1.6Mm X 1.2Mm Rohs Compliant Cts
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data