CTS Corporation Crystals 416F24011CTR

Description
24MHz ±10ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 6pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 416F24011CTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 6pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 6PF SMD

CRYSTAL 24.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 416F24011CTR-ND 416F24011CTR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillators - 7960637 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details