Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) 4106-001LF

Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 4500pF 25A Axial, Eyelet - Hook Lead
Request a Quote Datasheet
Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 4500pF 25A Axial, Eyelet - Hook Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 410-1063-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
410-1063-ND
EMI/RFI Filters (LC, RC Networks) 410-1063-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 4500pF 25A Axial, Eyelet - Hook Lead

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 4500pF 25A Axial, Eyelet - Hook Lead

Buy Now Datasheet
Filters EMI/RFI Filters (LC, RC Networks) - 4106-001LF - Win Source Electronics
Laguna Hills, CA, United States
Filters EMI/RFI Filters (LC, RC Networks)
4106-001LF
Filters EMI/RFI Filters (LC, RC Networks) 4106-001LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Bulk Voltage - Rated: 500V Attenuation Value: 50dB @ 100MHz Filter Order: 3rd Operating Temperature: -55°C ~ 125°C Mounting Type: Custom Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Bulk
Voltage - Rated: 500V
Attenuation Value: 50dB @ 100MHz
Filter Order: 3rd
Operating Temperature: -55°C ~ 125°C
Mounting Type: Custom
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 410-1063-ND 4106-001LF
Product Name EMI/RFI Filters (LC, RC Networks) Filters EMI/RFI Filters (LC, RC Networks)
Package / Mounting Custom Custom
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Filters - 1-1609034-2 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details