Tusonix, Inc. Filter, Pi-Section, 1500Pf, 350Vac, 10A; Current Rating Tusonix 4101-001LF

Description
FILTER, PI-SECTION, 1500PF, 350VAC, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1500pF; Leakage Current Max:-; Product Range:4101 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, PI-SECTION, 1500PF, 350VAC, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1500pF; Leakage Current Max:-; Product Range:4101 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Pi-Section, 1500Pf, 350Vac, 10A; Current Rating Tusonix - 25M3520 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Pi-Section, 1500Pf, 350Vac, 10A; Current Rating Tusonix
25M3520
Filter, Pi-Section, 1500Pf, 350Vac, 10A; Current Rating Tusonix 25M3520
FILTER, PI-SECTION, 1500PF, 350VAC, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1500pF; Leakage Current Max:-; Product Range:4101 Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, PI-SECTION, 1500PF, 350VAC, 10A; Current Rating:10A; Voltage Rating:200V; Filter Type:-; Filter Terminals:Wire Leaded; Inductance Min:-; Capacitance:1500pF; Leakage Current Max:-; Product Range:4101 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25M3520
Product Name Filter, Pi-Section, 1500Pf, 350Vac, 10A; Current Rating Tusonix
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers