Tusonix, Inc. Filters EMI/RFI Filters (LC, RC Networks) 4101-000LF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Bulk Size / Dimension: 0.195" Dia x 0.267" L (4.95mm x 6.78mm) Technology: LC (Pi) Attenuation Value: 35dB @ 100MHz Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Bulk Size / Dimension: 0.195" Dia x 0.267" L (4.95mm x 6.78mm) Technology: LC (Pi) Attenuation Value: 35dB @ 100MHz Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters EMI/RFI Filters (LC, RC Networks) - 4101-000LF - Win Source Electronics
Laguna Hills, CA, United States
Filters EMI/RFI Filters (LC, RC Networks)
4101-000LF
Filters EMI/RFI Filters (LC, RC Networks) 4101-000LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Category: Filters EMI/RFI Filters (LC, RC Networks) Type: Low Pass Package: Bulk Size / Dimension: 0.195" Dia x 0.267" L (4.95mm x 6.78mm) Technology: LC (Pi) Attenuation Value: 35dB @ 100MHz Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Category: Filters EMI/RFI Filters (LC, RC Networks)
Type: Low Pass
Package: Bulk
Size / Dimension: 0.195" Dia x 0.267" L (4.95mm x 6.78mm)
Technology: LC (Pi)
Attenuation Value: 35dB @ 100MHz
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 410-1056-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
410-1056-ND
EMI/RFI Filters (LC, RC Networks) 410-1056-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1750pF 10A Axial, Eyelet - No Lead

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 1750pF 10A Axial, Eyelet - No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4101-000LF 410-1056-ND
Product Name Filters EMI/RFI Filters (LC, RC Networks) EMI/RFI Filters (LC, RC Networks)
Package / Mounting Custom
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details