The Model 407 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 407 offers reliable precision and excellent shock performance in wireless telecommunication devices.
24MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals |
| Product Number | 407F39E024M0000 | 407F39E024M0000-ND | 407F39E024M0000 |
| Product Name | Crystal Resonator | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 24 MHz | 24 MHz | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm |