The Model 407 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 407 offers reliable precision and excellent shock performance in wireless telecommunication devices.
8MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
8MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
8MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
CRYSTAL, 8MHZ, 20PF, SMD, 7MM X 5MM ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals |
| Product Number | 407F39E008M0000 | 110-407F39E008M0000DKR-ND | 75AJ0339 |
| Product Name | Crystal Resonator | Crystals | Crystal, 8Mhz, 20Pf, Smd, 7Mm X 5Mm Rohs Compliant Cts |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency | 8 MHz | ||
| Features / Standards | Lead-Free | RoHS |