CTS Corporation Crystals 407F35E036M0000

Description
36MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX686TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX686TR-ND
Crystals CTX686TR-ND
36MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

36MHz ±30ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 36.0000MHZ 20PF SMD

CRYSTAL 36.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number CTX686TR-ND 407F35E036M0000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-102.45-16-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
32.768KHz Tuning Fork Crystal - SMLF-1610 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details