Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
25MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
CRYSTAL 25.0000MHZ 18PF SMD
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals |
| Product Number | 406I35D25M00000 | 110-406I35D25M00000DKR-ND | 406I35D25M00000 |
| Product Name | Crystal Resonator | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | 50 ppm | |
| Load Capacitance | 18 pF | 18 pF |