CTS Corporation Crystals 406C35D08M00000

Description
8MHz ±30ppm Crystal 18pF 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 18pF 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-406C35D08M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 4-SMD, No Lead

8MHz ±30ppm Crystal 18pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35D08M00000CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 4-SMD, No Lead

8MHz ±30ppm Crystal 18pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-406C35D08M00000TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 4-SMD, No Lead

8MHz ±30ppm Crystal 18pF 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328374-406C35D08M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328374-406C35D08M00000
Crystals, Oscillators, Resonators - Crystals 1328374-406C35D08M00000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1328374-406C35D08M00 000 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 8 MHz Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: CTX853CT,CTX853DKR,C TX853TR RoHS Status: ROHS3 Compliant

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1328374-406C35D08M00000
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 8 MHz
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: CTX853CT,CTX853DKR,CTX853TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site
Crystal, 8Mhz, 18Pf, Smd, 6Mm X 3.5Mm Rohs Compliant Cts - 75AJ0336 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Smd, 6Mm X 3.5Mm Rohs Compliant Cts
75AJ0336
Crystal, 8Mhz, 18Pf, Smd, 6Mm X 3.5Mm Rohs Compliant Cts 75AJ0336
CRYSTAL, 8MHZ, 18PF, SMD, 6MM X 3.5MM ROHS COMPLIANT: YES

CRYSTAL, 8MHZ, 18PF, SMD, 6MM X 3.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number 110-406C35D08M00000DKR-ND 1328374-406C35D08M00000 406C35D08M00000 75AJ0336
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 8Mhz, 18Pf, Smd, 6Mm X 3.5Mm Rohs Compliant Cts
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1314656-SIT1602AI-32-18E-74.250000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 74.25 MHz
View Details
2 suppliers