36MHz ±30ppm Crystal Series 50 Ohms 4-SMD, No Lead
The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.
CRYSTAL 36.0000MHZ SERIES SMD
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals |
| Product Number | 405I35S36M00000-ND | 405I35S36M00000 | 405I35S36M00000 |
| Product Name | Crystals | Crystal Resonator | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm |