25MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
25MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CRYSTAL, 25MHZ, 18PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals | Crystals |
| Product Number | 110-405I35D25M00000TR-ND | 405I35D25M00000 | 405I35D25M00000 | 75AJ0335 |
| Product Name | Crystals | Crystal Resonator | Crystals | Crystal, 25Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount | |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 50 ppm | |||
| Load Capacitance | 18 pF | 18 pF |