CTS Corporation Crystals 405I35B25M00000

Description
25MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-405I35B25M00000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405I35B25M00000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405I35B25M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 13pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators Crystals Series: 405 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm

Alternative Parts (Cross-Reference): Cross
Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators Crystals
Series: 405
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: MHz Crystal
Frequency: 25 MHz
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm

Buy Now Datasheet
CRYSTAL 25.0000MHZ 13PF SMD

CRYSTAL 25.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 110-405I35B25M00000TR-ND 405I35B25M00000
Product Name Crystals Crystals, Oscillators, Resonators Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 13 pF 13 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-36-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Oscillators - 1473-SIT1566AC-JV-XXE-32.768EDKR-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 3 ppm
View Details
Oscillators - 296-47537-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details