CTS Corporation Crystals 405I35B14M31818

Description
14.31818MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 405I35B14M31818-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

14.31818MHz ±30ppm Crystal 13pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 14.31818MHZ 13PF SMD

CRYSTAL 14.31818MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 405I35B14M31818-ND 405I35B14M31818
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystal, 32.768Khz, 12.5Pf, 5 X 1.9Mm; Frequency Nom Micro Crystal - 94M6637 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details