Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
16MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
CRYSTAL 16.0000MHZ 20PF SMD
CRYSTAL, 16MHZ, 20PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals | Crystals | Crystals |
| Product Number | 405C35E16M00000 | 110-405C35E16M00000CT-ND | 405C35E16M00000 | 221-405C35E16M00000 | 75AJ0333 |
| Product Name | Crystal Resonator | Crystals | Crystals | CRYSTAL 16.0000MHZ 20PF SMD | Crystal, 16Mhz, 20Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount | Surface Mount | |
| Features / Standards | Lead-Free | RoHS | RoHS | ||
| Frequency Stability | 50 ppm | 50 ppm | |||
| Load Capacitance | 20 pF | 20 pF | 20 pF |