Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
30MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
30MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
30MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals |
| Product Number | 405C35D30M00000 | 110-405C35D30M00000CT-ND | 405C35D30M00000 |
| Product Name | Crystal Resonator | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 18 pF | 18 pF |