CTS Corporation Crystals 405C35D24M00000

Description
24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-405C35D24M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C35D24M00000TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C35D24M00000CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 110-405C35D24M00000DKR-ND 405C35D24M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-8-33B2Q-JVY-TR3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 150 ppm
Load Capacitance 8 pF
View Details
Crystal Units - 6719410 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
32.768 kHz Tuning Fork Crystal Low ESR - CM8V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details