Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
26MHz ±10ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
26MHz ±10ppm Crystal 13pF 50 Ohms 4-SMD, No Lead
CRYSTAL, 26MHZ, 13PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals | Crystals |
| Product Number | 405C11B26M00000 | 110-405C11B26M00000DKR-ND | 75AJ0331 | 405C11B26M00000 |
| Product Name | Crystal Resonator | Crystals | Crystal, 26Mhz, 13Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Cts | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 10 ppm | |||
| Load Capacitance | 13 pF | 13 pF |