CTS Corporation Crystals 405C11A16M00000

Description
16MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-405C11A16M00000TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C11A16M00000CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-405C11A16M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators Crystals Series: 405 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: MHz Crystal Frequency: 16 MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm

Alternative Parts (Cross-Reference): Cross
Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators Crystals
Series: 405
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: MHz Crystal
Frequency: 16 MHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm

Buy Now Datasheet
CRYSTAL 16.0000MHZ 10PF SMD

CRYSTAL 16.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 110-405C11A16M00000TR-ND 405C11A16M00000
Product Name Crystals Crystals, Oscillators, Resonators Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Timers and Oscillators - LMC555CBPX - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-UFBGA, DSBGA
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2X014LXC100T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-60 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 60 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details