CTS Corporation Crystals, Oscillators, Resonators - Crystals 405C11A13M56000

Description
Win Source Part Number: 1164005-405C11A13M56 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 405 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13.56 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls Other Names: CTX958TR,CTX958CT,CT X958DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1164005-405C11A13M56 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 405 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13.56 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls Other Names: CTX958TR,CTX958CT,CT X958DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1164005-405C11A13M56000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1164005-405C11A13M56000
Crystals, Oscillators, Resonators - Crystals 1164005-405C11A13M56000
Win Source Part Number: 1164005-405C11A13M56 000 Category: Crystals, Oscillators, Resonators>Crystals Series: 405 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 13.56 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls Other Names: CTX958TR,CTX958CT,CT X958DKR

Win Source Part Number: 1164005-405C11A13M56000
Category: Crystals, Oscillators, Resonators>Crystals
Series: 405
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 13.56 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls
Other Names: CTX958TR,CTX958CT,CTX958DKR

Buy Now Datasheet
Crystal Resonator - 405C11A13M56000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
405C11A13M56000
Crystal Resonator 405C11A13M56000
The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
Crystals - CTX958TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX958TR-ND
Crystals CTX958TR-ND
13.56MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

13.56MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.5600MHZ 10PF SMD

CRYSTAL 13.5600MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Crystals Crystals
Product Number 1164005-405C11A13M56000 405C11A13M56000 CTX958TR-ND 405C11A13M56000
Product Name Crystals, Oscillators, Resonators - Crystals Crystal Resonator Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 13.56 MHz 13.56 MHz 13.56 MHz
Frequency Stability 10 ppm 10 ppm
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3963-333-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - ROS-1357+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
SN74LS629 Dual voltage-controlled oscillators - SN74LS629N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
4 suppliers