11.0592MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
11.0592MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
11.0592MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
The Model 405 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 405 offers reliable precision and excellent shock performance in wireless telecommunication devices.
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals |
| Product Number | 110-405C11A11M05920TR-ND | 405C11A11M05920 | 405C11A11M05920 |
| Product Name | Crystals | Crystal Resonator | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 10 ppm | ||
| Load Capacitance | 10 pF | 10 pF |