CTS Corporation Crystals 403WF24012IMR

Description
24MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403WF24012IMRDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403WF24012IMRCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403WF24012IMRTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 4pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 4PF SMD

CRYSTAL 24.0000MHZ 4PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-403WF24012IMRDKR-ND 403WF24012IMR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 4 pF 4 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details