CTS Corporation Crystals 403WF16015HKR

Description
3.2MM X 2.5MM IOT ENHANCED QUART
Request a Quote Datasheet
Description
3.2MM X 2.5MM IOT ENHANCED QUART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403WF16015HKRTR-ND - DigiKey
Thief River Falls, MN, United States
3.2MM X 2.5MM IOT ENHANCED QUART

3.2MM X 2.5MM IOT ENHANCED QUART

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-403WF16015HKRTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 6727584 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details