CTS Corporation Crystals 403WF16012IKR

Description
16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403WF16012IKRDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403WF16012IKRCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403WF16012IKRTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 16.0000MHZ 8PF SMD

CRYSTAL 16.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-403WF16012IKRDKR-ND 403WF16012IKR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details
Crystal Units - 8149526P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 14.75 MHz
View Details
Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details