The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.
32MHz ±30ppm Crystal Series 60 Ohms 4-SMD, No Lead
CRYSTAL 32.0000MHZ SERIES SMD
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals |
| Product Number | 403I35S32M00000 | 403I35S32M00000-ND | 403I35S32M00000 |
| Product Name | Crystal Resonator | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 32 MHz | 32 MHz | |
| Features / Standards | Lead-Free |