CTS Corporation Crystals 403I35E20M00000

Description
20MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403I35E20M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403I35E20M00000CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403I35E20M00000TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 20PF SMD

CRYSTAL 20.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-403I35E20M00000DKR-ND 403I35E20M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystal Oscillators - 7675232P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 1.84 MHz
View Details