The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.
16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resonators | Crystals |
| Product Number | 403I35E16M00000 | 110-403I35E16M00000CT-ND |
| Product Name | Crystal Resonator | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Frequency | 16 MHz | |
| Features / Standards | Lead-Free |