CTS Corporation Crystals, Oscillators, Resonators- Crystals 403I35D25M00000

Description
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators- Crystals Series: 403 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators- Crystals Series: 403 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators- Crystals Series: 403 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Operating Temperature: -40°C ~ 85°C

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators- Crystals
Series: 403
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 25 MHz
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Crystals - 110-403I35D25M00000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403I35D25M00000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403I35D25M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Resonator - 403I35D25M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
403I35D25M00000
Crystal Resonator 403I35D25M00000
The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.

The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts - 75AJ0330 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts
75AJ0330
Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts 75AJ0330
CRYSTAL, 25MHZ, 18PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 25MHZ, 18PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Resonators Crystals Crystals
Product Number 110-403I35D25M00000CT-ND 403I35D25M00000 75AJ0330 403I35D25M00000
Product Name Crystals, Oscillators, Resonators- Crystals Crystals Crystal Resonator Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts Crystals
Oscillator Type MHz Crystal
Frequency 25 MHz 25 MHz 25 MHz
Frequency Stability 50 ppm 50 ppm
Frequency Tolerance 30 %
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data