24MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
24MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
CRYSTAL, 24MHZ, 18PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES
CRYSTAL 24.0000MHZ 18PF SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | 110-403I35D24M00000DKR-ND | 403I35D24M00000 | 75AJ0329 | 403I35D24M00000 |
| Product Name | Crystals | Crystals | Crystal, 24Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 50 ppm | 50 ppm | ||
| Load Capacitance | 18 pF | 18 pF | 18 pF |