19.6608MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Resonators | Crystals |
| Product Number | 403I35D19M66080-ND | 403I35D19M66080 | 403I35D19M66080 |
| Product Name | Crystals | Crystal Resonator | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 18 pF | 18 pF |