The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.
12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead
12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead
12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead
CRYSTAL, 12MHZ, 18PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES
12MHz 18pF ±30ppm ±50ppm SMD3225-4P Crystals ROHS
| Richardson RFPD | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals | Crystals |
| Product Number | 403I35D12M00000 | 110-403I35D12M00000CT-ND | 75AJ0328 | 403I35D12M00000 |
| Product Name | Crystal Resonator | Crystals | Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts | Crystal Oscillator/Oscillator/Resonator >> Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount | |
| Frequency | 12 MHz | 12 MHz | ||
| Features / Standards | Lead-Free | RoHS | RoHS | |
| Frequency Stability | 50 ppm | 30 ppm |