CTS Corporation Optoelectronics - Laser Diodes, Modules 403I33D12M00000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics>Lase r Diodes, Modules Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 330kHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 27mOhm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics>Lase r Diodes, Modules Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 330kHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 27mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Laser Diodes, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Laser Diodes, Modules
Optoelectronics - Laser Diodes, Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics>Lase r Diodes, Modules Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 330kHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 27mOhm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Optoelectronics>Laser Diodes, Modules
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 330kHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±40ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 27mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Name Optoelectronics - Laser Diodes, Modules
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS79SB70-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers