CTS Corporation Crystals, Oscillators, Resonators- Crystals 403C35E12M00000

Description
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators- Crystals Series: 403 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 12 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators- Crystals Series: 403 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 12 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators- Crystals Series: 403 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 12 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators- Crystals
Series: 403
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 12 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now Datasheet
Crystals - 110-403C35E12M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C35E12M00000TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C35E12M00000CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Resonator - 403C35E12M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
403C35E12M00000
Crystal Resonator 403C35E12M00000
The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.

The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 12.0000MHZ 20PF SMD

CRYSTAL 12.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Resonators Crystals
Product Number 110-403C35E12M00000DKR-ND 403C35E12M00000 403C35E12M00000
Product Name Crystals, Oscillators, Resonators- Crystals Crystals Crystal Resonator Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency 12 MHz 12 MHz 12 MHz
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - ROS-1700W+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 336-5454-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers