CTS Corporation Crystals 403C35D48M00000

Description
48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403C35D48M00000CT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C35D48M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C35D48M00000TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 48.0000MHZ 18PF SMD

CRYSTAL 48.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 110-403C35D48M00000CT-ND 403C35D48M00000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC760TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details