The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.
28.63636MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
28.63636MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
28.63636MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals |
| Product Number | 403C35D28M63636 | 110-403C35D28M63636CT-ND | 403C35D28M63636 |
| Product Name | Crystal Resonator | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 28.64 MHz | 28.64 MHz | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm |