CTS Corporation Crystals 403C35D25M00000

Description
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403C35D25M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C35D25M00000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C35D25M00000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1355583-403C35D25M00000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1355583-403C35D25M00000
Crystals, Oscillators, Resonators - Crystals 1355583-403C35D25M00000
Win Source Part Number: 1355583-403C35D25M00 000 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 54 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: CTS-Frequency Controls Series: 403 Package: Tape & Reel Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental

Win Source Part Number: 1355583-403C35D25M00000
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 54 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: CTS-Frequency Controls
Series: 403
Package: Tape & Reel
Product Status: Active
Frequency: 25 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental

Buy Now Datasheet
Crystal Resonator - 403C35D25M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
403C35D25M00000
Crystal Resonator 403C35D25M00000
The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.

The Model 403 is a ceramic packaged Crystal offering reduced size, ideal for high-density circuit board applications. The Model 403 offers reliable precision and excellent shock performance in wireless telecommunication devices.

Supplier's Site
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Resonators Crystals
Product Number 110-403C35D25M00000DKR-ND 1355583-403C35D25M00000 403C35D25M00000 403C35D25M00000
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal Resonator Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data