CTS Corporation Crystals 403C35D12M00000

Description
12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-403C35D12M00000CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C35D12M00000DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 110-403C35D12M00000TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Resonator - 403C35D12M00000 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
403C35D12M00000
Crystal Resonator 403C35D12M00000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Oscillators - 403C35D12M00000 - 906747-403C35D12M00000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 403C35D12M00000
906747-403C35D12M00000
Oscillators - 403C35D12M00000 906747-403C35D12M00000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 906747-403C35D12M000 00 Series: 403 Operating Temperature Range: -20°C ~ 70°C Features: ±30ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: CTX839TR, CTX839CT, CTX839DKR

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 906747-403C35D12M00000
Series: 403
Operating Temperature Range: -20°C ~ 70°C
Features: ±30ppm Crystal 18pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: CTX839TR, CTX839CT, CTX839DKR

Buy Now Datasheet
Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts - 75AJ0327 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts
75AJ0327
Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts 75AJ0327
CRYSTAL, 12MHZ, 18PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 12MHZ, 18PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Resonators Oscillators Crystals Crystals
Product Number 110-403C35D12M00000CT-ND 403C35D12M00000 906747-403C35D12M00000 75AJ0327 403C35D12M00000
Product Name Crystals Crystal Resonator Oscillators - 403C35D12M00000 Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Cts Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details